Micro Commercial Components Corp. Single Diodes SK810LHE3-TP

Description
Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-SK810LHE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 353-SK810LHE3-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 353-SK810LHE3-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 8A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1314549-SK810LHE3-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1314549-SK810LHE3-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1314549-SK810LHE3-TP
Win Source Part Number: 1314549-SK810LHE3-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 8 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Capacitance @ Vr, F: 400pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co

Win Source Part Number: 1314549-SK810LHE3-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 8 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 353-SK810LHE3-TPTR-ND 1314549-SK810LHE3-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products