DIODE SCHOTTKY 50V 5A DO214AB
Diode Schottky 50V 5A Surface Mount SMC (DO-214AB)
Diode Schottky 50V 5A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 50V 5A SMC Product overview: SK55L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK55L-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096668-SK55L-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers DIODE SCHOTTKY 50V 5A DO214AB
50V 750mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 50V 5A SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 353-SK55L-TPDKR-ND | 280-SK55L-TP | 1096668-SK55L-TP | SK55L-TP | SK55L-TP | SK55L-TP |
| Product Name | Single Diodes | Schottky 50V 5A Diode and Rectifier | Diodes, Rectifiers - Single - SK55L-TP | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |