Micro Commercial Components Corp. Single Diodes SK52A-LTP

Description
Diode Schottky 20V 5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 20V 5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK52A-LTP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK52A-LTP-ND
Single Diodes SK52A-LTP-ND
Diode Schottky 20V 5A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1093304-SK52A-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1093304-SK52A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1093304-SK52A-LTP
Win Source Part Number: 1093304-SK52A-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 1 mA @ 20 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: SK52

Win Source Part Number: 1093304-SK52A-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 20 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: SK52

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number SK52A-LTP-ND 1093304-SK52A-LTP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data