Diode Schottky 200V 5A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 200V 5A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 200V 5A Surface Mount DO-221AC (SMA-FL)
Win Source Part Number: 1282457-SK5200AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 5 A
Current - Reverse Leakage @ Vr: 200 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK5200AFL-TPMSDKR,SK
Base Product Number: SK5200
DIODE SCHOTTKY 200V 5A DO221AC
Schottky Diodes & Rectifiers 5A, 200V Schottky , Schottky ,
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK5200AFL-TPMSDKR-ND | 1282457-SK5200AFL-TP | SK5200AFL-TP | SK5200AFL-TP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |