Micro Commercial Components Corp. Schottky 150V 5A Diode and Rectifier SK5150L-TP

Description
DIODE SCHOTTKY 150V 5A SMC Product overview: SK5150L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK5150L-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 5A SMC Product overview: SK5150L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK5150L-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 5A Diode and Rectifier - 280-SK5150L-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 5A Diode and Rectifier
280-SK5150L-TP
Schottky 150V 5A Diode and Rectifier 280-SK5150L-TP
DIODE SCHOTTKY 150V 5A SMC Product overview: SK5150L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK5150L-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 5A SMC Product overview: SK5150L-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK5150L-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282462-SK5150L-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282462-SK5150L-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282462-SK5150L-TP
Win Source Part Number: 1282462-SK5150L-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 870 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 150 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK5150L-TPMSCT,SK515 0L-TPMSTR,SK5150L-TP MSDKR Base Product Number: SK5150

Win Source Part Number: 1282462-SK5150L-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 150 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK5150L-TPMSCT,SK5150L-TPMSTR,SK5150L-TPMSDKR
Base Product Number: SK5150

Buy Now Datasheet
Single Diodes - SK5150L-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK5150L-TPMSDKR-ND
Single Diodes SK5150L-TPMSDKR-ND
Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - SK5150L-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK5150L-TPMSTR-ND
Single Diodes SK5150L-TPMSTR-ND
Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - SK5150L-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK5150L-TPMSCT-ND
Single Diodes SK5150L-TPMSCT-ND
Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-SK5150L-TP 1282462-SK5150L-TP SK5150L-TPMSDKR-ND
Product Name Schottky 150V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR) DO-214AB, SMC
Unlock Full Specs
to access all available technical data