Diode Schottky 150V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 150V 5A Surface Mount DO-214AA (SMB)
Diode Schottky 150V 5A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 150V 5A DO214AA Product overview: SK5150B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK5150B-LTP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282461-SK5150B-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 150 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK5150B-LTPMSTR,SK51
Base Product Number: SK5150
DIODE SCHOTTKY 150V 5A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SK5150B-LTPMSDKR-ND | 280-SK5150B-LTP | 1282461-SK5150B-LTP | SK5150B-LTP |
| Product Name | Single Diodes | Schottky 150V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |