Micro Commercial Components Corp. Single Diodes SK5150AFL-TP

Description
Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK5150AFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK5150AFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK5150AFL-TPMSTR-ND
Single Diodes SK5150AFL-TPMSTR-ND
Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK5150AFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK5150AFL-TPMSCT-ND
Single Diodes SK5150AFL-TPMSCT-ND
Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 150V 5A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120168-SK5150AFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120168-SK5150AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120168-SK5150AFL-TP
Win Source Part Number: 1120168-SK5150AFL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 870 mV @ 5 A Current - Reverse Leakage @ Vr: 200 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SK5150AFL-TPMSCT,SK 5150AFL-TPMSCT,-SK51 50AFL-TPMSTR,-SK5150 AFL-TPMSDKR,SK5150AF L-TPMSDKR,SK5150AFL- TPMSTR Base Product Number: SK5150

Win Source Part Number: 1120168-SK5150AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 5 A
Current - Reverse Leakage @ Vr: 200 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SK5150AFL-TPMSCT,SK5150AFL-TPMSCT,-SK5150AFL-TPMSTR,-SK5150AFL-TPMSDKR,SK5150AFL-TPMSDKR,SK5150AFL-TPMSTR
Base Product Number: SK5150

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK5150AFL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK5150AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK5150AFL-TP
DIODE SCHOTTKY 150V 5A DO221AC

DIODE SCHOTTKY 150V 5A DO221AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK5150AFL-TP
Schottky Diodes & Rectifiers SK5150AFL-TP
Schottky Diodes & Rectifiers 5A, 150V Schottky , Schottky ,

Schottky Diodes & Rectifiers 5A, 150V Schottky , Schottky ,

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SK5150AFL-TPMSDKR-ND 1120168-SK5150AFL-TP SK5150AFL-TP SK5150AFL-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data