Manufacturer: Micro Commercial Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093303-SK510TP
Forward Voltage: 500 mV
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SK510TPSK510-TP;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Average Rectified Current: 5 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093303-SK510TP |
| Product Name | OEM Parts - OEM Parts ( S ) - SK510TP |