Micro Commercial Components Corp. Single Diodes SK42BL-TP

Description
Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK42BL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK42BL-TPMSTR-ND
Single Diodes SK42BL-TPMSTR-ND
Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB

Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Single Diodes - SK42BL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK42BL-TPMSDKR-ND
Single Diodes SK42BL-TPMSDKR-ND
Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB

Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Single Diodes - SK42BL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK42BL-TPMSCT-ND
Single Diodes SK42BL-TPMSCT-ND
Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB

Diode Schottky 20V 4A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
20V 4A Diode and Rectifier - 280-SK42BL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4A Diode and Rectifier
280-SK42BL-TP
20V 4A Diode and Rectifier 280-SK42BL-TP
DIODE SCHOT 20V 4A DO214AA HSMB Product overview: SK42BL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK42BL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOT 20V 4A DO214AA HSMB Product overview: SK42BL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK42BL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SK42BL-TP - 895230-SK42BL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK42BL-TP
895230-SK42BL-TP
Diodes, Rectifiers - Single - SK42BL-TP 895230-SK42BL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 895230-SK42BL-TP Features: Diode Schottky 20 V 4A Surface Mount DO-214AA, HSMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK42 Categories: Discrete Semiconductor Products Case / Package: DO-214AA, HSMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK42BL-TPMSTR, SK42BL-TPMSCT, SK42BLTP, SK42BL-TPMSDKR, Q10324778

Manufacturer: Micro Commercial Co
Win Source Part Number: 895230-SK42BL-TP
Features: Diode Schottky 20 V 4A Surface Mount DO-214AA, HSMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK42
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK42BL-TPMSTR, SK42BL-TPMSCT, SK42BLTP, SK42BL-TPMSDKR, Q10324778

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK42BL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK42BL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK42BL-TP
DIODE SCHOT 20V 4A DO214AA HSMB

DIODE SCHOT 20V 4A DO214AA HSMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK42BL-TP
Schottky Diodes & Rectifiers SK42BL-TP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 4A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 4A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SK42BL-TPMSTR-ND 280-SK42BL-TP 895230-SK42BL-TP SK42BL-TP SK42BL-TP
Product Name Single Diodes 20V 4A Diode and Rectifier Diodes, Rectifiers - Single - SK42BL-TP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data