Micro Commercial Components Corp. Single Diodes SK38B-TP

Description
Diode Schottky 80V 3A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Schottky 80V 3A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK38B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK38B-TPMSCT-ND
Single Diodes SK38B-TPMSCT-ND
Diode Schottky 80V 3A Surface Mount DO-214AA, HSMB

Diode Schottky 80V 3A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Diodes, Rectifiers - Single - SK38B-TP - 794460-SK38B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK38B-TP
794460-SK38B-TP
Diodes, Rectifiers - Single - SK38B-TP 794460-SK38B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 794460-SK38B-TP Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 80V Operating Temperature - Junction: -55°C ~ 125°C Family Name: SK38B Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AA, HSMB Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): SK38B; SK38Be3/TR13; SK38B/TR13; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 794460-SK38B-TP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: SK38B
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AA, HSMB
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): SK38B; SK38Be3/TR13; SK38B/TR13;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 80V 3A Diode and Rectifier - 280-SK38B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 3A Diode and Rectifier
280-SK38B-TP
Schottky 80V 3A Diode and Rectifier 280-SK38B-TP
DIODE SCHOTTKY 80V 3A DO214AA Product overview: SK38B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK38B-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 3A DO214AA Product overview: SK38B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK38B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK38B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK38B-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK38B-TP
DIODE SCHOTTKY 80V 3A DO214AA

DIODE SCHOTTKY 80V 3A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK38B-TP
Schottky Diodes & Rectifiers SK38B-TP
Schottky Diodes & Rectifiers 3.0A 80V

Schottky Diodes & Rectifiers 3.0A 80V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SK38B-TPMSCT-ND 794460-SK38B-TP 280-SK38B-TP SK38B-TP SK38B-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SK38B-TP Schottky 80V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data