Diode Schottky 80V 3A Surface Mount DO-214AA, HSMB
Diode Schottky 80V 3A Surface Mount DO-214AA, HSMB
Diode Schottky 80V 3A Surface Mount DO-214AA, HSMB
DIODE SCHOT 80V 3A DO214AA HSMB Product overview: SK38B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK38B-LTP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096647-SK38B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOT 80V 3A DO214AA HSMB
Schottky Diodes & Rectifiers 3A, 80V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK38B-LTPMSDKR-ND | 280-SK38B-LTP | 1096647-SK38B-LTP | SK38B-LTP | SK38B-LTP |
| Product Name | Single Diodes | 80V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SK38B-LTP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |