Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SK36AFL-TP

Description
Win Source Part Number: 1282440-SK36AFL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SK36AFL-TPMSTR,SK36 AFL-TPMSDKR,-SK36AFL -TPMSDKR,SK36AFL-TPM SCT,SK36AFL-TPMSTR,- SK36AFL-TPMSCT Base Product Number: SK36A
Request a Quote Datasheet
Description
Win Source Part Number: 1282440-SK36AFL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SK36AFL-TPMSTR,SK36 AFL-TPMSDKR,-SK36AFL -TPMSDKR,SK36AFL-TPM SCT,SK36AFL-TPMSTR,- SK36AFL-TPMSCT Base Product Number: SK36A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282440-SK36AFL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282440-SK36AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282440-SK36AFL-TP
Win Source Part Number: 1282440-SK36AFL-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SK36AFL-TPMSTR,SK36 AFL-TPMSDKR,-SK36AFL -TPMSDKR,SK36AFL-TPM SCT,SK36AFL-TPMSTR,- SK36AFL-TPMSCT Base Product Number: SK36A

Win Source Part Number: 1282440-SK36AFL-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SK36AFL-TPMSTR,SK36AFL-TPMSDKR,-SK36AFL-TPMSDKR,SK36AFL-TPMSCT,SK36AFL-TPMSTR,-SK36AFL-TPMSCT
Base Product Number: SK36A

Buy Now Datasheet
Single Diodes - SK36AFL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK36AFL-TPMSDKR-ND
Single Diodes SK36AFL-TPMSDKR-ND
Diode Schottky 60V 3A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 60V 3A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK36AFL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK36AFL-TPMSCT-ND
Single Diodes SK36AFL-TPMSCT-ND
Diode Schottky 60V 3A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 60V 3A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK36AFL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK36AFL-TPMSTR-ND
Single Diodes SK36AFL-TPMSTR-ND
Diode Schottky 60V 3A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 60V 3A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK36AFL-TP
Schottky Diodes & Rectifiers SK36AFL-TP
Schottky Diodes & Rectifiers 3A 60V Schottky Rectifier

Schottky Diodes & Rectifiers 3A 60V Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK36AFL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK36AFL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK36AFL-TP
DIODE SCHOTTKY 60V 3A DO221AC

DIODE SCHOTTKY 60V 3A DO221AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 1282440-SK36AFL-TP SK36AFL-TPMSDKR-ND SK36AFL-TP SK36AFL-TP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AC, SMA Flat Leads DO-221AC-2 SMA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050403 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High-voltage switching diode - BAS21THR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 150 volts
View Details