Micro Commercial Components Corp. Single Diodes SK35B-TP

Description
Diode Schottky 50V 3A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK35B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK35B-TPTR-ND
Single Diodes SK35B-TPTR-ND
Diode Schottky 50V 3A Surface Mount DO-214AA, HSMB

Diode Schottky 50V 3A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282370-SK35B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282370-SK35B-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282370-SK35B-TP
Win Source Part Number: 1282370-SK35B-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA, HSMB ECCN: EAR99 Fake Threat In the Open Market: 75 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK35B-TPCT,SK35B-TPT R,SK35BTP,SK35B-TPDK R Base Product Number: SK35

Win Source Part Number: 1282370-SK35B-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK35B-TPCT,SK35B-TPTR,SK35BTP,SK35B-TPDKR
Base Product Number: SK35

Buy Now Datasheet
50V 3A Diode and Rectifier - 280-SK35B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3A Diode and Rectifier
280-SK35B-TP
50V 3A Diode and Rectifier 280-SK35B-TP
DIODE SCHOT 50V 3A DO214AA HSMB Product overview: SK35B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK35B-TP can be used for catalog matching and distributor lookup.

DIODE SCHOT 50V 3A DO214AA HSMB Product overview: SK35B-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK35B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK35B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK35B-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK35B-TP
DIODE SCHOT 50V 3A DO214AA HSMB

DIODE SCHOT 50V 3A DO214AA HSMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK35B-TP
Schottky Diodes & Rectifiers SK35B-TP
Schottky Diodes & Rectifiers 3.0A 50V

Schottky Diodes & Rectifiers 3.0A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number SK35B-TPTR-ND 1282370-SK35B-TP 280-SK35B-TP SK35B-TP SK35B-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 50V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data