Diode Schottky 50V 3A Surface Mount DO-214AA, HSMB
Diode Schottky 50V 3A Surface Mount DO-214AA, HSMB
Diode Schottky 50V 3A Surface Mount DO-214AA, HSMB
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096639-SK35B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers DIODE SCHOTTKY 50V 3A DO214AA
DIODE SCHOT 50V 3A DO214AA HSMB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SK35B-LTPMSTR-ND | 1096639-SK35B-LTP | SK35B-LTP | SK35B-LTP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK35B-LTP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |