Manufacturer: Micro Commercial Co
Win Source Part Number: 1096636-SK35A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Schottky 50V 3A Surface Mount SMA
Schottky Diodes & Rectifiers 3.0A 50V
DIODE SCHOTTKY 50V 3A DO214AC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1096636-SK35A-TP | SK35A-TPTR-ND | SK35A-TP | SK35A-TP |
| Product Name | Diodes, Rectifiers - Single - SK35A-TP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed |