DIODE SCHOTTKY 40V 3A DO221AC Product overview: SK34AFL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK34AFL-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 895222-SK34AFL-TP
Features: Diode Schottky 40 V 3A Surface Mount DO-221AC (SMA-FL)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-221AC, SMA Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK34A
Categories: Discrete Semiconductor Products
Case / Package: DO-221AC (SMA-FL)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK34AFL-TPMSDKR, SK34AFL-TPMSCT, -SK34AFL-TPMSTR, -SK34AFL-TPMSCT, SK34AFL-TPMSTR, -SK34AFL-TPMSDKR
Diode Schottky 40V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 3A Surface Mount DO-221AC (SMA-FL)
Diode Schottky 40V 3A Surface Mount DO-221AC (SMA-FL)
DIODE SCHOTTKY 40V 3A DO221AC
Schottky Diodes & Rectifiers 3A 40V Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SK34AFL-TP | 895222-SK34AFL-TP | SK34AFL-TPMSDKR-ND | SK34AFL-TP | SK34AFL-TP |
| Product Name | Schottky 40V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SK34AFL-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-221AC (SMA-FL) | SMA | DO-221AC-2 |