Micro Commercial Components Corp. Diodes, Rectifiers - Single - SK34A-TP SK34A-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 028781-SK34A-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Commercial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 028781-SK34A-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Commercial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK34A-TP - 028781-SK34A-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK34A-TP
028781-SK34A-TP
Diodes, Rectifiers - Single - SK34A-TP 028781-SK34A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 028781-SK34A-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Commercial Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 028781-SK34A-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - SK34A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK34A-TPTR-ND
Single Diodes SK34A-TPTR-ND
Diode Schottky 40V 3A Surface Mount SMA

Diode Schottky 40V 3A Surface Mount SMA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK34A-TP
Schottky Diodes & Rectifiers SK34A-TP
Schottky Diodes & Rectifiers 3.0A 40V

Schottky Diodes & Rectifiers 3.0A 40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK34A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK34A-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK34A-TP
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 028781-SK34A-TP SK34A-TPTR-ND SK34A-TP SK34A-TP
Product Name Diodes, Rectifiers - Single - SK34A-TP Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

 - BA89202VH6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Applications Switching
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers
Medium power Schottky barrier single diode - BAT760F - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details