Micro Commercial Components Corp. Single Diodes SK345AFL-TP-HF

Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK345AFL-TP-HFMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1022364-SK345AFL-TP-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1022364-SK345AFL-TP-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1022364-SK345AFL-TP-HF
Win Source Part Number: 1022364-SK345AFL-TP- HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 45 V Capacitance @ Vr, F: 180pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK345AFL-TP-HFMSDKR, -1142-SK345AFL-TP-HF CT,SK345AFL-TP-HFMST R,-1142-SK345AFL-TP- HFDKR,-1142-SK345AFL -TP-HFTR,SK345AFL-TP -HFMSCT Base Product Number: SK345 Product Status: Obsolete

Win Source Part Number: 1022364-SK345AFL-TP-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Capacitance @ Vr, F: 180pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK345AFL-TP-HFMSDKR,-1142-SK345AFL-TP-HFCT,SK345AFL-TP-HFMSTR,-1142-SK345AFL-TP-HFDKR,-1142-SK345AFL-TP-HFTR,SK345AFL-TP-HFMSCT
Base Product Number: SK345
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK345AFL-TP-HF
Schottky Diodes & Rectifiers SK345AFL-TP-HF
Schottky Diodes & Rectifiers 3A,45V,Schottky,DO-2 21AC Package

Schottky Diodes & Rectifiers 3A,45V,Schottky,DO-221AC Package

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK345AFL-TP-HF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK345AFL-TP-HF
Discrete Semiconductor Products - Diodes - Rectifiers SK345AFL-TP-HF
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SK345AFL-TP-HFMSTR-ND 1022364-SK345AFL-TP-HF SK345AFL-TP-HF SK345AFL-TP-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Diode Arrays - BAV99W/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
RF Diodes - BAR90-099LRH - 200328-BAR90-099LRH - Win Source Electronics
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-TSLP-4
View Details
2 suppliers