Micro Commercial Components Corp. Single Diodes SK345A-LTP-HF

Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK345A-LTP-HFMSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK345A-LTP-HFMSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Single Diodes - SK345A-LTP-HFMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Diode Schottky 45V 3A Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282446-SK345A-LTP-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282446-SK345A-LTP-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282446-SK345A-LTP-HF
Win Source Part Number: 1282446-SK345A-LTP-H F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 45 V Capacitance @ Vr, F: 180pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -1142-SK345A-LTP-HFT R,SK345A-LTP-HFMSDKR ,-1142-SK345A-LTP-HF DKR,SK345A-LTP-HFMSC T,SK345A-LTP-HFMSTR, -1142-SK345A-LTP-HFC T Base Product Number: SK345

Win Source Part Number: 1282446-SK345A-LTP-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 45 V
Capacitance @ Vr, F: 180pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -1142-SK345A-LTP-HFTR,SK345A-LTP-HFMSDKR,-1142-SK345A-LTP-HFDKR,SK345A-LTP-HFMSCT,SK345A-LTP-HFMSTR,-1142-SK345A-LTP-HFCT
Base Product Number: SK345

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK345A-LTP-HF
Schottky Diodes & Rectifiers SK345A-LTP-HF
Schottky Diodes & Rectifiers 3A,45V,Schottky,SMA Package

Schottky Diodes & Rectifiers 3A,45V,Schottky,SMA Package

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK345A-LTP-HF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK345A-LTP-HF
Discrete Semiconductor Products - Diodes - Rectifiers SK345A-LTP-HF
DIODE SCHOTTKY 45V 3A DO221AC

DIODE SCHOTTKY 45V 3A DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SK345A-LTP-HFMSCT-ND 1282446-SK345A-LTP-HF SK345A-LTP-HF SK345A-LTP-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data