Micro Commercial Components Corp. Schottky 30V 3A Diode and Rectifier SK33-TP

Description
DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 3A Diode and Rectifier - 280-SK33-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-SK33-TP
Schottky 30V 3A Diode and Rectifier 280-SK33-TP
DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A SMC Product overview: SK33-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK33-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1093277-SK33-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1093277-SK33-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1093277-SK33-TP
Win Source Part Number: 1093277-SK33-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) Alternative Parts (Cross-Reference): SS32; SS34-E3/57T; SS32-E3/57T; SS33-E3/57T; SK34-TP; SK32-TPSK33TP; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK33-TPMSDKR,Q250456 9,SK33-TPMSTR,SK33-T PMSCT,SK33TP Base Product Number: SK33

Win Source Part Number: 1093277-SK33-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Alternative Parts (Cross-Reference): SS32; SS34-E3/57T; SS32-E3/57T; SS33-E3/57T; SK34-TP; SK32-TPSK33TP;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK33-TPMSDKR,Q2504569,SK33-TPMSTR,SK33-TPMSCT,SK33TP
Base Product Number: SK33

Buy Now Datasheet
Single Diodes - SK33-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK33-TPMSDKR-ND
Single Diodes SK33-TPMSDKR-ND
Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - SK33-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK33-TPMSCT-ND
Single Diodes SK33-TPMSCT-ND
Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - SK33-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK33-TPMSTR-ND
Single Diodes SK33-TPMSTR-ND
Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 30V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK33-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK33-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK33-TP
DIODE SCHOTTKY 30V 3A SMC

DIODE SCHOTTKY 30V 3A SMC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK33-TP
Schottky Diodes & Rectifiers SK33-TP
Schottky Diodes & Rectifiers 30V 3A

Schottky Diodes & Rectifiers 30V 3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SK33-TP 1093277-SK33-TP SK33-TPMSDKR-ND SK33-TP SK33-TP
Product Name Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AB, SMC DO-214AB
Unlock Full Specs
to access all available technical data