Micro Commercial Components Corp. Single Diodes SK32B-TP

Description
Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK32B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK32B-TPMSTR-ND
Single Diodes SK32B-TPMSTR-ND
Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SK32B-TP - 113356-SK32B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK32B-TP
113356-SK32B-TP
Diodes, Rectifiers - Single - SK32B-TP 113356-SK32B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 113356-SK32B-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA, HSMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 113356-SK32B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA, HSMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK32B-TP
Schottky Diodes & Rectifiers SK32B-TP
Schottky Diodes & Rectifiers 3.0A 20V

Schottky Diodes & Rectifiers 3.0A 20V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK32B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK32B-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK32B-TP
DIODE SCHOTTKY 20V 3A DO214AA

DIODE SCHOTTKY 20V 3A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SK32B-TPMSTR-ND 113356-SK32B-TP SK32B-TP SK32B-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SK32B-TP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221476 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
High-speed switching diode - BAS316-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details