Micro Commercial Components Corp. Schottky 20V 3A Diode and Rectifier SK32B-LTP

Description
DIODE SCHOTTKY 20V 3A DO214AA Product overview: SK32B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32B-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 3A DO214AA Product overview: SK32B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32B-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 3A Diode and Rectifier - 280-SK32B-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-SK32B-LTP
Schottky 20V 3A Diode and Rectifier 280-SK32B-LTP
DIODE SCHOTTKY 20V 3A DO214AA Product overview: SK32B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32B-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A DO214AA Product overview: SK32B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32B-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SK32B-LTP - 117977-SK32B-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK32B-LTP
117977-SK32B-LTP
Diodes, Rectifiers - Single - SK32B-LTP 117977-SK32B-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 117977-SK32B-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 117977-SK32B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - SK32B-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK32B-LTPMSCT-ND
Single Diodes SK32B-LTPMSCT-ND
Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SK32B-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK32B-LTPMSDKR-ND
Single Diodes SK32B-LTPMSDKR-ND
Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SK32B-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK32B-LTPMSTR-ND
Single Diodes SK32B-LTPMSTR-ND
Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK32B-LTP
Schottky Diodes & Rectifiers SK32B-LTP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 3A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 3A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK32B-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK32B-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SK32B-LTP
DIODE SCHOTTKY 20V 3A DO214AA

DIODE SCHOTTKY 20V 3A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SK32B-LTP 117977-SK32B-LTP SK32B-LTPMSCT-ND SK32B-LTP SK32B-LTP
Product Name Schottky 20V 3A Diode and Rectifier Diodes, Rectifiers - Single - SK32B-LTP Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB; DO-214AA (SMB) DO-214AA
Unlock Full Specs
to access all available technical data