Micro Commercial Components Corp. Single Diodes SK32A-LTP

Description
Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK32A-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK32A-LTPMSDKR-ND
Single Diodes SK32A-LTPMSDKR-ND
Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SK32A-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK32A-LTPMSCT-ND
Single Diodes SK32A-LTPMSCT-ND
Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SK32A-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK32A-LTPMSTR-ND
Single Diodes SK32A-LTPMSTR-ND
Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SK32A-LTP - 101484-SK32A-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK32A-LTP
101484-SK32A-LTP
Diodes, Rectifiers - Single - SK32A-LTP 101484-SK32A-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 101484-SK32A-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 101484-SK32A-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 280-SK32A-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-SK32A-LTP
Schottky 20V 3A Diode and Rectifier 280-SK32A-LTP
DIODE SCHOTTKY 20V 3A DO214AC Product overview: SK32A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32A-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A DO214AC Product overview: SK32A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32A-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK32A-LTP
Schottky Diodes & Rectifiers SK32A-LTP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 3A DO214AC

Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 3A DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK32A-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK32A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SK32A-LTP
DIODE SCHOTTKY 20V 3A DO214AC

DIODE SCHOTTKY 20V 3A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SK32A-LTPMSDKR-ND 101484-SK32A-LTP 280-SK32A-LTP SK32A-LTP SK32A-LTP
Product Name Single Diodes Diodes, Rectifiers - Single - SK32A-LTP Schottky 20V 3A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 C (-58 F)
Unlock Full Specs
to access all available technical data