Diode Schottky 20V 3A Surface Mount SMC (DO-214AB)
DIODE SCHOTTKY 20V 3A SMC Product overview: SK32-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK32-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 115058-SK32-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 3k pcs
Schottky Diodes & Rectifiers 20V 3A
DIODE SCHOTTKY 20V 3A SMC
3A 20V SCHOTTKY RECTIFIER, SMC, 13IN. REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK32-TPMSTR-ND | 280-SK32-TP | 115058-SK32-TP | SK32-TP | SK32-TP | 70055760 |
| Product Name | Single Diodes | Schottky 20V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SK32-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | 3A 20V SCHOTTKY RECTIFIER, SMC, 13IN. REEL |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| Package | Tape & Reel (TR) | DO-214AB, (SMC) | DO-214AB | DO-214AB (SMC) | ||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active | Declining |