Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Bulk
Product Status: Active
Technology: Schottky
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Operating Temperature: -55°C ~ 150°C
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |