Micro Commercial Components Corp. Diodes, Rectifiers - Single - SK310B SK310B

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1250160-SK310B Family Name: SK310B Manufacturer Homepage: www.mccsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): S310B; SK310B/TR13; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1250160-SK310B Family Name: SK310B Manufacturer Homepage: www.mccsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): S310B; SK310B/TR13; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK310B - 1250160-SK310B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK310B
1250160-SK310B
Diodes, Rectifiers - Single - SK310B 1250160-SK310B
Manufacturer: Micro Commercial Co Win Source Part Number: 1250160-SK310B Family Name: SK310B Manufacturer Homepage: www.mccsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): S310B; SK310B/TR13; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Micro Commercial Co
Win Source Part Number: 1250160-SK310B
Family Name: SK310B
Manufacturer Homepage: www.mccsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): S310B; SK310B/TR13;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1250160-SK310B
Product Name Diodes, Rectifiers - Single - SK310B
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers