Diode Schottky 80V 2A Surface Mount DO-214AA, HSMB
Manufacturer: Micro Commercial Co
Win Source Part Number: 895211-SK28-TP
Features: Diode Schottky 80 V 2A Surface Mount DO-214AA, HSMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SK28
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK28TP, SK28-TPDKR, SK28-TPTR, SK28-TPCT
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 2A DO214AA
DIODE SCHOT 80V 2A DO214AA HSMB
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SK28-TPTR-ND | 895211-SK28-TP | SK28-TP | SK28-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK28-TP | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |