Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SK28-LTP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324299-SK28-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A Current - Reverse Leakage @ Vr: 1 mA @ 80 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: DO-214AA, HSMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK28-LTPMSTR,SK28-LT PMSCT,SK28-LTPMSDKR Base Product Number: SK28 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1324299-SK28-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A Current - Reverse Leakage @ Vr: 1 mA @ 80 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: DO-214AA, HSMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK28-LTPMSTR,SK28-LT PMSCT,SK28-LTPMSDKR Base Product Number: SK28 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324299-SK28-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324299-SK28-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324299-SK28-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 1324299-SK28-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A Current - Reverse Leakage @ Vr: 1 mA @ 80 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: DO-214AA, HSMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK28-LTPMSTR,SK28-LT PMSCT,SK28-LTPMSDKR Base Product Number: SK28 RoHS Status: ROHS3 Compliant

Manufacturer: Micro Commercial Co
Win Source Part Number: 1324299-SK28-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 80 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: DO-214AA, HSMB
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK28-LTPMSTR,SK28-LTPMSCT,SK28-LTPMSDKR
Base Product Number: SK28
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - SK28-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK28-LTPMSTR-ND
Single Diodes SK28-LTPMSTR-ND
Diode Schottky 80V 2A Surface Mount DO-214AA, HSMB

Diode Schottky 80V 2A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Single Diodes - SK28-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK28-LTPMSDKR-ND
Single Diodes SK28-LTPMSDKR-ND
Diode Schottky 80V 2A Surface Mount DO-214AA, HSMB

Diode Schottky 80V 2A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Single Diodes - SK28-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK28-LTPMSCT-ND
Single Diodes SK28-LTPMSCT-ND
Diode Schottky 80V 2A Surface Mount DO-214AA, HSMB

Diode Schottky 80V 2A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
80V 2A Diode and Rectifier - 280-SK28-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 2A Diode and Rectifier
280-SK28-LTP
80V 2A Diode and Rectifier 280-SK28-LTP
DIODE SCHOT 80V 2A DO214AA HSMB Product overview: SK28-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK28-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOT 80V 2A DO214AA HSMB Product overview: SK28-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK28-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK28-LTP
Schottky Diodes & Rectifiers SK28-LTP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 2A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 2A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK28-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK28-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SK28-LTP
DIODE SCHOT 80V 2A DO214AA HSMB

DIODE SCHOT 80V 2A DO214AA HSMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1324299-SK28-LTP SK28-LTPMSTR-ND 280-SK28-LTP SK28-LTP SK28-LTP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 80V 2A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SMB; DO-214AA, SMB Tape & Reel (TR) DO-214AA
Unlock Full Specs
to access all available technical data