Micro Commercial Components Corp. Single Diodes SK26-TP

Description
Diode Schottky 60V 2A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK26-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK26-TPTR-ND
Single Diodes SK26-TPTR-ND
Diode Schottky 60V 2A Surface Mount DO-214AA, HSMB

Diode Schottky 60V 2A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
60V 2A Diode and Rectifier - 280-SK26-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 2A Diode and Rectifier
280-SK26-TP
60V 2A Diode and Rectifier 280-SK26-TP
DIODE SCHOT 60V 2A DO214AA HSMB Product overview: SK26-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK26-TP can be used for catalog matching and distributor lookup.

DIODE SCHOT 60V 2A DO214AA HSMB Product overview: SK26-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK26-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1093324-SK26-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1093324-SK26-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1093324-SK26-TP
Win Source Part Number: 1093324-SK26-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA, HSMB Alternative Parts (Cross-Reference): SK26-TPSK26TP; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK26TP,SK26-TPCT,SK2 6-TPDKR,SK26-TPTR Base Product Number: SK26

Win Source Part Number: 1093324-SK26-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
Alternative Parts (Cross-Reference): SK26-TPSK26TP;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK26TP,SK26-TPCT,SK26-TPDKR,SK26-TPTR
Base Product Number: SK26

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK26-TP
Schottky Diodes & Rectifiers SK26-TP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 2A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 2A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK26-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK26-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK26-TP
DIODE SCHOT 60V 2A DO214AA HSMB

DIODE SCHOT 60V 2A DO214AA HSMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SK26-TPTR-ND 280-SK26-TP 1093324-SK26-TP SK26-TP SK26-TP
Product Name Single Diodes 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data