Micro Commercial Components Corp. Single Diodes SK220-LTP

Description
Diode Schottky 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK220-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK220-LTPMSTR-ND
Single Diodes SK220-LTPMSTR-ND
Diode Schottky 200V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 995217-SK220-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
995217-SK220-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 995217-SK220-LTP
Win Source Part Number: 995217-SK220-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 200 V Capacitance @ Vr, F: 170pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK220-LTPMSTR,Q84346 95 Base Product Number: SK220

Win Source Part Number: 995217-SK220-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Capacitance @ Vr, F: 170pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK220-LTPMSTR,Q8434695
Base Product Number: SK220

Buy Now Datasheet
Schottky 200V 2A Diode and Rectifier - 280-SK220-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 2A Diode and Rectifier
280-SK220-LTP
Schottky 200V 2A Diode and Rectifier 280-SK220-LTP
DIODE SCHOTTKY 200V 2A DO214AA Product overview: SK220-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK220-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 2A DO214AA Product overview: SK220-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK220-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SK220-LTP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SK220-LTP
Diodes >> Schottky Barrier Diodes (SBD) SK220-LTP
200V 900mV@2A 2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

200V 900mV@2A 2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK220-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK220-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SK220-LTP
DIODE SCHOTTKY 200V 2A DO214AA

DIODE SCHOTTKY 200V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK220-LTP
Schottky Diodes & Rectifiers SK220-LTP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 200V 2A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 200V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SK220-LTPMSTR-ND 995217-SK220-LTP 280-SK220-LTP SK220-LTP SK220-LTP SK220-LTP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 200V 2A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data