Micro Commercial Components Corp. Single Diodes SK210-TP

Description
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK210-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK210-TPTR-ND
Single Diodes SK210-TPTR-ND
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-SK210-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SK210-TP
Schottky 100V 2A Diode and Rectifier 280-SK210-TP
DIODE SCHOTTKY 100V 2A DO214AA Product overview: SK210-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK210-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A DO214AA Product overview: SK210-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK210-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SK210-TP - 933892-SK210-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK210-TP
933892-SK210-TP
Diodes, Rectifiers - Single - SK210-TP 933892-SK210-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 933892-SK210-TP Features: Diode Schottky 100 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Not For New Designs Family Name: SK210 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SK210-TPDKR, SK210-TPCT, Q2901547, SK210-TPTR, SK210TP

Manufacturer: Micro Commercial Co
Win Source Part Number: 933892-SK210-TP
Features: Diode Schottky 100 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SK210
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK210-TPDKR, SK210-TPCT, Q2901547, SK210-TPTR, SK210TP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK210-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK210-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK210-TP
DIODE SCHOTTKY 100V 2A DO214AA

DIODE SCHOTTKY 100V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK210-TP
Schottky Diodes & Rectifiers SK210-TP
Schottky Diodes & Rectifiers Rectifier 100V 50A

Schottky Diodes & Rectifiers Rectifier 100V 50A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SK210-TPTR-ND 280-SK210-TP 933892-SK210-TP SK210-TP SK210-TP
Product Name Single Diodes Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - SK210-TP Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data