DIODE SCHOT 80V 1A DO214AA HSMB Product overview: SK18-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK18-LTP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 895206-SK18-LTP
Features: Diode Schottky 80 V 1A Surface Mount DO-214AA, HSMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK18
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA, HSMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SK18-LTPMSCT, SK18LTP, SK18-LTPMSDKR, SK18-LTPMSTR
Diode Schottky 80V 1A Surface Mount DO-214AA, HSMB
Diode Schottky 80V 1A Surface Mount DO-214AA, HSMB
Diode Schottky 80V 1A Surface Mount DO-214AA, HSMB
Schottky Diodes & Rectifiers DIODE SCHOTTKY 80V 1A DO214AA
DIODE SCHOT 80V 1A DO214AA HSMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SK18-LTP | 895206-SK18-LTP | SK18-LTPMSDKR-ND | SK18-LTP | SK18-LTP |
| Product Name | 80V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SK18-LTP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMB; DO-214AA, HSMB |