Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes
Package: Tape & Reel (TR) \Cut Tape (CT)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (HSMC)
Base Product Number: SK1545
Product Status: Obsolete
Diode Schottky 45V 15A Surface Mount DO-214AB (HSMC)
Schottky Diodes & Rectifiers Rectifier 45V 275A
DIODE SCHOTTKY 45V 15A DO214AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SK1545-TPTR-ND | SK1545-TP | SK1545-TP | |
| Product Name | Discrete Semiconductor Products- Diodes Rectifiers -Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AB, SMC | DO-214AB |