Manufacturer: Micro Commercial Co
Win Source Part Number: 115206-SK154-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 500pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
Diode Schottky 40V 15A Surface Mount DO-214AB (HSMC)
Schottky Diodes & Rectifiers DIODE SCHOTTKY 40V 15A DO214AB
DIODE SCHOTTKY 40V 15A DO214AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 115206-SK154-TP | SK154-TPTR-ND | SK154-TP | SK154-TP |
| Product Name | Diodes, Rectifiers - Single - SK154-TP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Declining; Not For New Designs | Removed |