Diode Schottky 35V 15A Surface Mount DO-214AB (HSMC)
Schottky Diodes & Rectifiers Rectifier 35V 275A
DIODE SCHOTTKY 35V 15A DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SK1535-TPTR-ND | SK1535-TP | SK1535-TP |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |