Diode Schottky 100V 15A Surface Mount DO-214AB (SMC)
Manufacturer: Micro Commercial Co
Win Source Part Number: 850499-SK1510-TP
Features: Diode 100 V
Package: Reel - TR
Part Status: Not For New Designs
Family Name: SK1510
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 100V 15A SMC
Schottky Diodes & Rectifiers 100V 15A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SK1510-TP-ND | 850499-SK1510-TP | SK1510-TP | SK1510-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SK1510-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |