Micro Commercial Components Corp. Single Diodes SK13-TP

Description
Diode Schottky 30V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount DO-214AA, HSMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SK13-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK13-TPMSTR-ND
Single Diodes SK13-TPMSTR-ND
Diode Schottky 30V 1A Surface Mount DO-214AA, HSMB

Diode Schottky 30V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1093239-SK13-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1093239-SK13-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1093239-SK13-TP
Win Source Part Number: 1093239-SK13-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA, HSMB Alternative Parts (Cross-Reference): TMBYV10-40FILM; BYM13-40-E3/96; SGL41-20-E3/96; BYM13-60-E3/96; TMBYV10-60FILM; SS12-TPSK13TP; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMB5818-TPMSCT-ND,SM B5818-TPMSCT,SMB5818 -TPMSTR,Q4614199AA,S K13-TPMSDKR,SK13-TPM STR,SMB5818-TPMSTR-N D,SK13TP,SK13-TPMSCT ,SMB5818-TP Base Product Number: SK13

Win Source Part Number: 1093239-SK13-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
Alternative Parts (Cross-Reference): TMBYV10-40FILM; BYM13-40-E3/96; SGL41-20-E3/96; BYM13-60-E3/96; TMBYV10-60FILM; SS12-TPSK13TP;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMB5818-TPMSCT-ND,SMB5818-TPMSCT,SMB5818-TPMSTR,Q4614199AA,SK13-TPMSDKR,SK13-TPMSTR,SMB5818-TPMSTR-ND,SK13TP,SK13-TPMSCT,SMB5818-TP
Base Product Number: SK13

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK13-TP
Schottky Diodes & Rectifiers SK13-TP
Schottky Diodes & Rectifiers 30V 1A

Schottky Diodes & Rectifiers 30V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK13-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK13-TP
Discrete Semiconductor Products - Diodes - Rectifiers SK13-TP
DIODE SCHOT 30V 1A DO214AA HSMB

DIODE SCHOT 30V 1A DO214AA HSMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SK13-TPMSTR-ND 1093239-SK13-TP SK13-TP SK13-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data