Diode Schottky 200V 1A Surface Mount DO-214AA (SMB)
Win Source Part Number: 1282389-SK1200-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK1200-LTPMSTR
Base Product Number: SK1200
Schottky Diodes & Rectifiers DIODE SCHOTTKY 200V 1A DO214AA
DIODE SCHOTTKY 200V 1A DO214AA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SK1200-LTPMSTR-ND | 1282389-SK1200-LTP | SK1200-LTP | SK1200-LTP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 125 C (-58 to 257 F) | -50 to 125 C (-58 to 257 F) |