Micro Commercial Components Corp. 20V 1A Diode and Rectifier SK12-LTP

Description
DIODE SCHOT 20V 1A DO214AA HSMB Product overview: SK12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK12-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 20V 1A DO214AA HSMB Product overview: SK12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK12-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 1A Diode and Rectifier - 280-SK12-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1A Diode and Rectifier
280-SK12-LTP
20V 1A Diode and Rectifier 280-SK12-LTP
DIODE SCHOT 20V 1A DO214AA HSMB Product overview: SK12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK12-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOT 20V 1A DO214AA HSMB Product overview: SK12-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK12-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282458-SK12-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282458-SK12-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282458-SK12-LTP
Win Source Part Number: 1282458-SK12-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA, HSMB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: Q8703319D,SK12LTP,SK 12-LTPMSDKR,SK12-LTP MSCT,SK12-LTPMSTR Base Product Number: SK12

Win Source Part Number: 1282458-SK12-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA, HSMB
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: Q8703319D,SK12LTP,SK12-LTPMSDKR,SK12-LTPMSCT,SK12-LTPMSTR
Base Product Number: SK12

Buy Now Datasheet
Single Diodes - SK12-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK12-LTPMSCT-ND
Single Diodes SK12-LTPMSCT-ND
Diode Schottky 20V 1A Surface Mount DO-214AA, HSMB

Diode Schottky 20V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Single Diodes - SK12-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK12-LTPMSDKR-ND
Single Diodes SK12-LTPMSDKR-ND
Diode Schottky 20V 1A Surface Mount DO-214AA, HSMB

Diode Schottky 20V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Single Diodes - SK12-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SK12-LTPMSTR-ND
Single Diodes SK12-LTPMSTR-ND
Diode Schottky 20V 1A Surface Mount DO-214AA, HSMB

Diode Schottky 20V 1A Surface Mount DO-214AA, HSMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK12-LTP
Schottky Diodes & Rectifiers SK12-LTP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 1A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 1A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK12-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK12-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SK12-LTP
DIODE SCHOT 20V 1A DO214AA HSMB

DIODE SCHOT 20V 1A DO214AA HSMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SK12-LTP 1282458-SK12-LTP SK12-LTPMSCT-ND SK12-LTP SK12-LTP
Product Name 20V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA
Unlock Full Specs
to access all available technical data