Micro Commercial Components Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SK1150-LTP

Description
Win Source Part Number: 1282390-SK1150-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK1150-LTPMSTR Base Product Number: SK1150
Request a Quote Datasheet
Description
Win Source Part Number: 1282390-SK1150-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK1150-LTPMSTR Base Product Number: SK1150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282390-SK1150-LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282390-SK1150-LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282390-SK1150-LTP
Win Source Part Number: 1282390-SK1150-LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SK1150-LTPMSTR Base Product Number: SK1150

Win Source Part Number: 1282390-SK1150-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SK1150-LTPMSTR
Base Product Number: SK1150

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK1150-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK1150-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SK1150-LTP
DIODE SCHOTTKY 150V 1A DO214AA

DIODE SCHOTTKY 150V 1A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK1150-LTP
Schottky Diodes & Rectifiers SK1150-LTP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 150V 1A DO214AA

Schottky Diodes & Rectifiers DIODE SCHOTTKY 150V 1A DO214AA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1282390-SK1150-LTP SK1150-LTP SK1150-LTP
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-214AA, SMB
Unlock Full Specs
to access all available technical data