Manufacturer: Micro Commercial Co
Win Source Part Number: 794444-SK110-TP
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: SK110
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AA, HSMB
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): S110; S110T/R13; S110T/R7;
Introduction Date: August 27, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
DIODE SCHOT 100V 1A DO214AA HSMB
1A 100V SCHOTTKY RECTIFIER, SMB, 13IN. REEL
DIODE SCHOT 100V 1A DO214AA HSMB
Schottky Diodes & Rectifiers 100V 1A
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 794444-SK110-TP | SK110-TPMSTR-ND | 70055749 | SK110-TP | SK110-TP |
| Product Name | Diodes, Rectifiers - Single - SK110-TP | Single Diodes | 1A 100V SCHOTTKY RECTIFIER, SMB, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Package | DO-214AA (HSMB) | SMB | DO-214AA |