The SIX3439KA-TPQ2 is a dual N- and P-channel MOSFET in a SOT-563 package, designed for low-voltage switching applications. It features a 20 V drain-source voltage rating, continuous drain currents of 0.75 A (N-channel) and -0.6 A (P-channel) at 25°C, and a thermal resistance of 400°C/W junction-to-ambient.
MOSFET N/P-CH 20V 0.75A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SIX3439KA-TPQ2TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |