Micro Commercial Components Corp. FET, MOSFET Arrays SIX3439KA-TP

Description
MOSFET N/P-CH 20V 0.75A SOT563
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 0.75A SOT563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-SIX3439KA-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIX3439KA-TPTR-ND
FET, MOSFET Arrays 353-SIX3439KA-TPTR-ND
MOSFET N/P-CH 20V 0.75A SOT563

MOSFET N/P-CH 20V 0.75A SOT563

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIX3439KA-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIX3439KA-TPDKR-ND
FET, MOSFET Arrays 353-SIX3439KA-TPDKR-ND
MOSFET N/P-CH 20V 0.75A SOT563

MOSFET N/P-CH 20V 0.75A SOT563

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIX3439KA-TPCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIX3439KA-TPCT-ND
FET, MOSFET Arrays 353-SIX3439KA-TPCT-ND
MOSFET N/P-CH 20V 0.75A SOT563

MOSFET N/P-CH 20V 0.75A SOT563

Buy Now Datasheet
Singapore, Singapore
20V 0.75A MOSFET Transistor
289-SIX3439KA-TP
20V 0.75A MOSFET Transistor 289-SIX3439KA-TP
MOSFET N/P-CH 20V 0.75A SOT563 Product overview: SIX3439KA-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIX3439KA-TP can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 0.75A SOT563 Product overview: SIX3439KA-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIX3439KA-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIX3439KA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIX3439KA-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIX3439KA-TP
MOSFET N/P-CH 20V 0.75A SOT563

MOSFET N/P-CH 20V 0.75A SOT563

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SIX3439KA-TPTR-ND 289-SIX3439KA-TP SIX3439KA-TP
Product Name FET, MOSFET Arrays 20V 0.75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details