Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SIX3439K-TP

Description
Win Source Part Number: 1278575-SIX3439K-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 750mA, 660mA Rds On (Max) @ Id, Vgs: 380mOhm @ 650mA, 4.5V, 520mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA, 1.1V @ 250µA Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Input Capacitance (Ciss) (Max) @ Vds: 120pF @ 16V, 170pF @ 16V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: SIX3439K-TPMSDKR,SIX 3439K-TPMSCT,SIX3439 K-TPMSTR Base Product Number: SIX3439 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1278575-SIX3439K-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 750mA, 660mA Rds On (Max) @ Id, Vgs: 380mOhm @ 650mA, 4.5V, 520mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA, 1.1V @ 250µA Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Input Capacitance (Ciss) (Max) @ Vds: 120pF @ 16V, 170pF @ 16V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: SIX3439K-TPMSDKR,SIX 3439K-TPMSCT,SIX3439 K-TPMSTR Base Product Number: SIX3439 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278575-SIX3439K-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278575-SIX3439K-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278575-SIX3439K-TP
Win Source Part Number: 1278575-SIX3439K-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 750mA, 660mA Rds On (Max) @ Id, Vgs: 380mOhm @ 650mA, 4.5V, 520mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA, 1.1V @ 250µA Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Input Capacitance (Ciss) (Max) @ Vds: 120pF @ 16V, 170pF @ 16V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: SIX3439K-TPMSDKR,SIX 3439K-TPMSCT,SIX3439 K-TPMSTR Base Product Number: SIX3439 Product Status: Not For New Designs

Win Source Part Number: 1278575-SIX3439K-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 750mA, 660mA
Rds On (Max) @ Id, Vgs: 380mOhm @ 650mA, 4.5V, 520mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA, 1.1V @ 250µA
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Input Capacitance (Ciss) (Max) @ Vds: 120pF @ 16V, 170pF @ 16V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: SIX3439K-TPMSDKR,SIX3439K-TPMSCT,SIX3439K-TPMSTR
Base Product Number: SIX3439
Product Status: Not For New Designs

Buy Now Datasheet
FET, MOSFET Arrays - SIX3439K-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIX3439K-TPMSCT-ND
FET, MOSFET Arrays SIX3439K-TPMSCT-ND
Mosfet Array N and P-Channel 20V 750mA, 660mA Surface Mount SOT-563

Mosfet Array N and P-Channel 20V 750mA, 660mA Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - SIX3439K-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIX3439K-TPMSTR-ND
FET, MOSFET Arrays SIX3439K-TPMSTR-ND
Mosfet Array N and P-Channel 20V 750mA, 660mA Surface Mount SOT-563

Mosfet Array N and P-Channel 20V 750mA, 660mA Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIX3439K-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIX3439K-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIX3439K-TP
MOSFET N/P-CH 20V 0.75A SOT563

MOSFET N/P-CH 20V 0.75A SOT563

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1278575-SIX3439K-TP SIX3439K-TPMSCT-ND SIX3439K-TP
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details