Micro Commercial Components Corp. 20V 0.75A MOSFET Transistor SIX3134K-TP

Description
MOSFET 2N-CH 20V 0.75A SOT563 Product overview: SIX3134K-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIX3134K-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 0.75A SOT563 Product overview: SIX3134K-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIX3134K-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.75A MOSFET Transistor
289-SIX3134K-TP
20V 0.75A MOSFET Transistor 289-SIX3134K-TP
MOSFET 2N-CH 20V 0.75A SOT563 Product overview: SIX3134K-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIX3134K-TP can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 0.75A SOT563 Product overview: SIX3134K-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.75A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIX3134K-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIX3134K-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIX3134K-TPMSCT-ND
FET, MOSFET Arrays SIX3134K-TPMSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - SIX3134K-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIX3134K-TPMSTR-ND
FET, MOSFET Arrays SIX3134K-TPMSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 20V 750mA 150mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278576-SIX3134K-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278576-SIX3134K-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278576-SIX3134K-TP
Win Source Part Number: 1278576-SIX3134K-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 750mA Rds On (Max) @ Id, Vgs: 380mOhm @ 650mA, 4.5V Vgs(th) (Max) @ Id: 1.1V @ 250µA Power - Max: 150mW Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Gate Charge (Qg) (Max) @ Vgs: 20nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 120pF @ 16V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: SIX3134K-TPMSTR,SIX3 134K-TPMSDKR,SIX3134 K-TPMSCT Base Product Number: SIX3134 Product Status: Not For New Designs

Win Source Part Number: 1278576-SIX3134K-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 750mA
Rds On (Max) @ Id, Vgs: 380mOhm @ 650mA, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250µA
Power - Max: 150mW
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Gate Charge (Qg) (Max) @ Vgs: 20nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 120pF @ 16V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SIX3134K-TPMSTR,SIX3134K-TPMSDKR,SIX3134K-TPMSCT
Base Product Number: SIX3134
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIX3134K-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIX3134K-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIX3134K-TP
MOSFET 2N-CH 20V 0.75A SOT563

MOSFET 2N-CH 20V 0.75A SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 289-SIX3134K-TP SIX3134K-TPMSCT-ND 1278576-SIX3134K-TP SIX3134K-TP
Product Name 20V 0.75A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data