Micro Commercial Components Corp. FET, MOSFET Arrays SIL3724A-TP

Description
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-SIL3724A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL3724A-TPDKR-ND
FET, MOSFET Arrays 353-SIL3724A-TPDKR-ND
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L

Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIL3724A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL3724A-TPCT-ND
FET, MOSFET Arrays 353-SIL3724A-TPCT-ND
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L

Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIL3724A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL3724A-TPTR-ND
FET, MOSFET Arrays 353-SIL3724A-TPTR-ND
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L

Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount SOT-23-6L

Buy Now Datasheet
Singapore, Singapore
30V 4.5A SOT23 MOSFET Transistor
289-SIL3724A-TP
30V 4.5A SOT23 MOSFET Transistor 289-SIL3724A-TP
MOSFET N/P-CH 30V 4.5A SOT23-6L Product overview: SIL3724A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIL3724A-TP can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 4.5A SOT23-6L Product overview: SIL3724A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIL3724A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products- Transistors -Ts, MOSFETs -FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -Ts, MOSFETs -FET, MOSFET Arrays
Discrete Semiconductor Products- Transistors -Ts, MOSFETs -FET, MOSFET Arrays
Manufacturer: Micro Commercial Co Category: Discrete Semiconductor Products- Transistors -Ts, MOSFETs -FET, MOSFET Arrays Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: N and P-Channel Drain to Source Voltage (Vdss): 30V Rds On (Max) @ Id, Vgs: 35mOhm @ 3A, 10V, 90mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Operating Temperature: -55°C ~ 150°C (TJ)

Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products- Transistors -Ts, MOSFETs -FET, MOSFET Arrays
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: N and P-Channel
Drain to Source Voltage (Vdss): 30V
Rds On (Max) @ Id, Vgs: 35mOhm @ 3A, 10V, 90mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Operating Temperature: -55°C ~ 150°C (TJ)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIL3724A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIL3724A-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIL3724A-TP
MOSFET N/P-CH 30V 4.5A SOT23-6L

MOSFET N/P-CH 30V 4.5A SOT23-6L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SIL3724A-TPDKR-ND 289-SIL3724A-TP SIL3724A-TP
Product Name FET, MOSFET Arrays 30V 4.5A SOT23 MOSFET Transistor Discrete Semiconductor Products- Transistors -Ts, MOSFETs -FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

600V 23A 100W IGBT Transistor - 279-AUIRG4BC30U-S - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details