Micro Commercial Components Corp. Single FETs, MOSFETs SIL3407-TP

Description
P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L
Request a Quote Datasheet
Description
P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SIL3407-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SIL3407-TPTR-ND
Single FETs, MOSFETs 353-SIL3407-TPTR-ND
P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L

P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L

Buy Now Datasheet
Single FETs, MOSFETs - 353-SIL3407-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SIL3407-TPCT-ND
Single FETs, MOSFETs 353-SIL3407-TPCT-ND
P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L

P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L

Buy Now Datasheet
Single FETs, MOSFETs - 353-SIL3407-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SIL3407-TPDKR-ND
Single FETs, MOSFETs 353-SIL3407-TPDKR-ND
P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L

P-Channel 30V 4.1A (Tj) 350mW Surface Mount SOT-23-6L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278252-SIL3407-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278252-SIL3407-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278252-SIL3407-TP
Win Source Part Number: 1278252-SIL3407-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4.1A (Tj) Rds On (Max) @ Id, Vgs: 60mOhm @ 4.1A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 350mW Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: SIL3407-TPMSCT,SIL34 07-TPMSDKR,SIL3407-T PMSTR,353-SIL3407-TP TR,-1142-SIL3407-TPD KR,-1142-SIL3407-TPT R,SIL3407-TPMSTR,SIL 3407-TPMSDKR,-1142-S IL3407-TPCT,353-SIL3 407-TPDKR,SIL3407-TP MSCT,353-SIL3407-TPC T Base Product Number: SIL3407 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278252-SIL3407-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.1A (Tj)
Rds On (Max) @ Id, Vgs: 60mOhm @ 4.1A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 350mW
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SIL3407-TPMSCT,SIL3407-TPMSDKR,SIL3407-TPMSTR,353-SIL3407-TPTR,-1142-SIL3407-TPDKR,-1142-SIL3407-TPTR,SIL3407-TPMSTR,SIL3407-TPMSDKR,-1142-SIL3407-TPCT,353-SIL3407-TPDKR,SIL3407-TPMSCT,353-SIL3407-TPCT
Base Product Number: SIL3407
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -30Vds 20Vgs 1.6W -4.1A 120pF

MOSFET P-Ch -30Vds 20Vgs 1.6W -4.1A 120pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIL3407-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIL3407-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIL3407-TP
MOSFET P-CH 30V 4.1A SOT23-6L

MOSFET P-CH 30V 4.1A SOT23-6L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SIL3407-TPTR-ND 1278252-SIL3407-TP SIL3407-TP SIL3407-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data