Micro Commercial Components Corp. FET, MOSFET Arrays SIL2623A-TP

Description
Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-SIL2623A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL2623A-TPTR-ND
FET, MOSFET Arrays 353-SIL2623A-TPTR-ND
Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L

Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIL2623A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL2623A-TPCT-ND
FET, MOSFET Arrays 353-SIL2623A-TPCT-ND
Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L

Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L

Buy Now Datasheet
FET, MOSFET Arrays - 353-SIL2623A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-SIL2623A-TPDKR-ND
FET, MOSFET Arrays 353-SIL2623A-TPDKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L

Mosfet Array 2 P-Channel (Dual) 30V 3A 1.25W Surface Mount SOT-23-6L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 972303-SIL2623A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
972303-SIL2623A-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 972303-SIL2623A-TP
Win Source Part Number: 972303-SIL2623A-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 3A Rds On (Max) @ Id, Vgs: 90mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 1.25W Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L Gate Charge (Qg) (Max) @ Vgs: 7.5nC @ 15V Input Capacitance (Ciss) (Max) @ Vds: 365pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Other Names: 353-SIL2623A-TPDKR,3 53-SIL2623A-TPTR,353 -SIL2623A-TPCT

Win Source Part Number: 972303-SIL2623A-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 3A
Rds On (Max) @ Id, Vgs: 90mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 1.25W
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Gate Charge (Qg) (Max) @ Vgs: 7.5nC @ 15V
Input Capacitance (Ciss) (Max) @ Vds: 365pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: 353-SIL2623A-TPDKR,353-SIL2623A-TPTR,353-SIL2623A-TPCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIL2623A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIL2623A-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIL2623A-TP
MOSFET 2P-CH 30V 3A SOT23-6L

MOSFET 2P-CH 30V 3A SOT23-6L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-SIL2623A-TPTR-ND 972303-SIL2623A-TP SIL2623A-TP
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

55V 18A DPAK MOSFET Transistor - 278-AUIRFR5505 - ERSAELECTRONICS PTE. LTD.
Specs
PD 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details