Micro Commercial Components Corp. FET, MOSFET Arrays SIL2623-TP

Description
Mosfet Array 2 P-Channel (Dual) 30V 3A 350mW Surface Mount SOT-23-6L
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 3A 350mW Surface Mount SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIL2623-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIL2623-TPMSTR-ND
FET, MOSFET Arrays SIL2623-TPMSTR-ND
Mosfet Array 2 P-Channel (Dual) 30V 3A 350mW Surface Mount SOT-23-6L

Mosfet Array 2 P-Channel (Dual) 30V 3A 350mW Surface Mount SOT-23-6L

Buy Now Datasheet
Singapore, Singapore
30V 3A SOT23 MOSFET Transistor
289-SIL2623-TP
30V 3A SOT23 MOSFET Transistor 289-SIL2623-TP
MOSFET 2P-CH 30V 3A SOT23-6L Product overview: SIL2623-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIL2623-TP can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 3A SOT23-6L Product overview: SIL2623-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOT23, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIL2623-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278573-SIL2623-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278573-SIL2623-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278573-SIL2623-TP
Win Source Part Number: 1278573-SIL2623-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 3A Rds On (Max) @ Id, Vgs: 130mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 350mW Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L Gate Charge (Qg) (Max) @ Vgs: 4.5nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 240pF @ 25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: SIL2623-TPMSCT,SIL26 23-TPMSTR,SIL2623-TP MSDKR Base Product Number: SIL2623 Product Status: Obsolete

Win Source Part Number: 1278573-SIL2623-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 3A
Rds On (Max) @ Id, Vgs: 130mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 350mW
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Gate Charge (Qg) (Max) @ Vgs: 4.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 240pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SIL2623-TPMSCT,SIL2623-TPMSTR,SIL2623-TPMSDKR
Base Product Number: SIL2623
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIL2623-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIL2623-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIL2623-TP
MOSFET 2P-CH 30V 3A SOT23-6L

MOSFET 2P-CH 30V 3A SOT23-6L

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual P-Channel MOSFET,SOT-23

MOSFET Dual P-Channel MOSFET,SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIL2623-TPMSTR-ND 289-SIL2623-TP 1278573-SIL2623-TP SIL2623-TP SIL2623-TP
Product Name FET, MOSFET Arrays 30V 3A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT23; SOT-23-6 Tape & Reel (TR) SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products