Mosfet Array 2 N-Channel (Dual) 100V 2A 1.5W Surface Mount SOT-23-6L
Mosfet Array 2 N-Channel (Dual) 100V 2A 1.5W Surface Mount SOT-23-6L
Mosfet Array 2 N-Channel (Dual) 100V 2A 1.5W Surface Mount SOT-23-6L
MOSFET 2N-CH 100V 2A SOT23-6L
DUAL N-CHANNEL MOSFET,SOT23-6L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 353-SIL2324A-TPTR-ND | SIL2324A-TP | SIL2324A-TP |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |